location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

be quiet! Pure Power power supply unit 300 W ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be quiet! Check ‘be quiet!’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pure Power
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN093 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260052181218 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘be quiet!’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be quiet!: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points be quiet! Pure Power power supply unit 300 W ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 W 100 - 240 V 50 - 60 Hz
  • - ATX
  • - 12 cm
  • - Black
More>>>
Short summary description be quiet! Pure Power power supply unit 300 W ATX Black:
This short summary of the be quiet! Pure Power power supply unit 300 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

be quiet! Pure Power, 300 W, 100 - 240 V, 50 - 60 Hz, ATX, Black, 12 cm

Long summary description be quiet! Pure Power power supply unit 300 W ATX Black:
This is an auto-generated long summary of be quiet! Pure Power power supply unit 300 W ATX Black based on the first three specs of the first five spec groups.

be quiet! Pure Power. Total power: 300 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Power supply unit (PSU) form factor: ATX. Product color: Black, Fan diameter: 12 cm. I/O ports: 2 x 4 Pin HDD

Power
Total power *
300 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Ports & interfaces
Number of SATA power connectors
3
ATX Power connector (24-pin)
Yes
Ports & interfaces
Floppy drive power connector
1
I/O ports
2 x 4 Pin HDD
Performance
Power supply unit (PSU) form factor *
ATX
Design
Product color
Black
Fan diameter
12 cm
Brand Image Article code product Stock Price from
be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 430 W 20+4 pin ATX ATX Black
(show image)
BN105 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power L7 power supply unit 300 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 300 W 20+4 pin ATX ATX Black
(show image)
BN103 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power L7 power supply unit 350 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 350 W 20+4 pin ATX ATX Black
(show image)
BN104 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power L7 power supply unit 530 W 20+4 pin ATX ATX Black be quiet! Pure Power L7 power supply unit 530 W 20+4 pin ATX ATX Black
(show image)
BN106 Pure Power L7 0.00
(excl. VAT)
0 (incl. VAT)
be quiet! Pure Power power supply unit 350 W ATX Black be quiet! Pure Power power supply unit 350 W ATX Black
(show image)
BN094 Pure Power 0.00
(excl. VAT)
0 (incl. VAT)