location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P552w handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 105 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P552w
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AP5Q2AFRF02C26F3Z
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS P552w handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 105 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7,11 cm (2.8") 240 x 320 pixels
  • - SDRAM 0,128 GB
  • - 0,624 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 2 MP
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1100 mAh
  • - Black
More>>>
Short summary description ASUS P552w handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 105 g Black:
This short summary of the ASUS P552w handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 105 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P552w, 7,11 cm (2.8"), 240 x 320 pixels, LCD, 65536 colours, 0,128 GB, 0,256 GB

Long summary description ASUS P552w handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 105 g Black:
This is an auto-generated long summary of ASUS P552w handheld mobile computer 7,11 cm (2.8") 240 x 320 pixels 105 g Black based on the first three specs of the first five spec groups.

ASUS P552w. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels. Internal memory: 0,128 GB, Flash memory: 0,256 GB. Processor frequency: 0,624 GHz

Display
Display
LCD
Display diagonal *
7,11 cm (2.8")
Display resolution *
240 x 320 pixels
Display number of colors
65536 colours
Memory
Internal memory *
0,128 GB
Internal memory type
SDRAM
Flash memory *
0,256 GB
Processor
Processor frequency *
0,624 GHz
Built-in processor
Marvell Tavor
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
Operating frequency
900/1800/1900 MHz
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF StarIII
Camera
Built-in camera *
Yes
Rear camera resolution (numeric)
2 MP
Audio
Built-in microphone
Yes
Ports & interfaces
Interface
USB 1.1
Performance
Product color *
Black
RFID reader *
No
Barcode reader *
No
Phone function *
Yes
Multimedia Messaging Service (MMS)
Yes
Vibrating alert
Yes
Power
Battery capacity *
1100 mAh
Battery technology
Lithium-Ion (Li-Ion)
Talk time
3 h
Standby time
300 h
Weight & dimensions
Weight *
105 g
Width
102 mm
Depth
60,5 mm
Height
14,5 mm
Wireless LAN features
Wireless technology
WLAN 802.11b/g
Source Review comments Score
asiaone.com
Updated:
2013-10-05 03:04:57
ASUS is a name you associate with laptops - especially its trailblazing Eee PC mini-notebook line - and motherboards.The company now wants to be in the crowded mobile phone space.The Asus P552w, launched last November, is its attempt at a functional to...
Bottom line In the cut-throat mobile phone space, mediocre is not enough. The best accolade I would give to the Asus P552w is that it is one of the cheapest mid-range touch phones out there...
0%
ld2.ciol.com
Updated:
2013-10-05 03:04:58
In keeping with all the hubbub about intuitive touch control on mobile devices, the new Asus P552w incorporates some cool new features. 'Glide 3D', is Asus's answer to HTC's TouchFlo. It looks alright, but doesn't work as smoothly as I was hoping...
0%
techtree.com
Updated:
2013-10-05 03:04:59
In the past we have seen the Asus P320 pitted against the Touch from HTC, however, we found the HTC Touch to be a better option. Now, we take a look at the Asus P552w that is again being projected as a competitor to the HTC Touch. Though this has a sna...
Good Powerful Processor (624MHz), Light, 2.8-inch screen, Finger Gesture, Windows Mobile 6.1.
Bad Basic Software Bundle, No memory card, Poor Headset output, Very Expensive.
Bottom line The Asus P552w is priced around Rs.27,900 with a 1- year warranty. The phone is overly priced, which does not make it worth recommending. Its not just the price but also the features that are not up to the mark while talking of high-end phones. This...
60%
techtree.com
Updated:
2013-10-05 03:04:59
In the past we have seen the Asus P320 pitted against the Touch from HTC, however, we found the HTC Touch to be a better option. Now, we take a look at the Asus P552w that is again being projected as a competitor to the HTC Touch. Though this has a sna...
Good Powerful Processor (624MHz), Light, 2.8-inch screen, Finger Gesture, Windows Mobile 6.1.
Bad Basic Software Bundle, No memory card, Poor Headset output, Very Expensive.
Bottom line The Asus P552w is priced around Rs.27,900 with a 1- year warranty. The phone is overly priced, which does not make it worth recommending. Its not just the price but also the features that are not up to the mark while talking of high-end phones. This...
60%
hardwarezone.com.sg
Updated:
2013-10-05 03:05:01
We can guess what the comments would be when you first lay eyes upon the ASUS P552w. Doesnt it look familiar to a certain other device? In this case, we do share your sentiments, but we should also pay attention to the details and judge not a boo...
0%