HP logo

HP Photosmart C6380 Thermal inkjet A4 9600 x 2400 DPI 12,5 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219736
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Jun 2011
Guarantee:
One-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support, (see documentation for completeinformation)
Long product name HP Photosmart C6380 Thermal inkjet A4 9600 x 2400 DPI 12,5 ppm:

HP Photosmart C6380 All-in-One Print/Scan/Copy

HP Photosmart C6380 Thermal inkjet A4 9600 x 2400 DPI 12,5 ppm:






Short summary description HP Photosmart C6380 Thermal inkjet A4 9600 x 2400 DPI 12,5 ppm:

HP Photosmart C6380, Thermal inkjet, Colour printing, 9600 x 2400 DPI, A4, Direct printing, Grey, White

Long summary description HP Photosmart C6380 Thermal inkjet A4 9600 x 2400 DPI 12,5 ppm:

HP Photosmart C6380. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 9600 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 9600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Grey, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.