location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gefen GEF-DVI-1FO-R AV extender AV receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gefen Check ‘Gefen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEF-DVI-1FO-R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEF-DVI-1FO-R
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Gefen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gefen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2018 20:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gefen GEF-DVI-1FO-R AV extender AV receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AV receiver 1920 x 1200 pixels Black
  • - Maximum transfer distance: 2000 m
  • - DC-in jack
More>>>
Short summary description Gefen GEF-DVI-1FO-R AV extender AV receiver Black:
This short summary of the Gefen GEF-DVI-1FO-R AV extender AV receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Gefen GEF-DVI-1FO-R, 1920 x 1200 pixels, AV receiver, 2000 m, Black

Long summary description Gefen GEF-DVI-1FO-R AV extender AV receiver Black:
This is an auto-generated long summary of Gefen GEF-DVI-1FO-R AV extender AV receiver Black based on the first three specs of the first five spec groups.

Gefen GEF-DVI-1FO-R. Type: AV receiver, Maximum resolution: 1920 x 1200 pixels, Maximum transfer distance: 2000 m. Power requirements: 5V. Dimensions (WxDxH): 110 x 28 x 85 mm. Package weight: 640 g

Brand Image Article code product Stock Price from
Gefen

Gefen GEF-DVI-8FO-S AV extender AV transmitter Black
(show image)
GEF-DVI-8FO-S GEF-DVI-8FO-S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)