Philips logo

Philips myLiving 579591716 spotlight Recessed lighting spot GU10 Halogen

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58922
Info modified on:
27 May 2024, 13:21:57
Short summary description Philips myLiving 579591716 spotlight Recessed lighting spot GU10 Halogen:

Philips myLiving 579591716, Recessed lighting spot, GU10, 1 bulb(s), Halogen, 2700 K, Chrome

Long summary description Philips myLiving 579591716 spotlight Recessed lighting spot GU10 Halogen:

Philips myLiving 579591716. Product type: Recessed lighting spot. Fitting/cap type: GU10. Suitable for indoor use. Number of bulbs: 1 bulb(s), Bulb type: Halogen, Bulb voltage: 230 V, Color temperature (max): 2700 K. International Protection (IP) code: IP23. Input voltage: 220-240 V. Product color: Chrome

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.