Brother logo

Brother MFC-9330CDW multifunction printer LED A4 2400 x 600 DPI 22 ppm Wi-Fi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
299056
Info modified on:
28 Feb 2023, 13:55:03
Short summary description Brother MFC-9330CDW multifunction printer LED A4 2400 x 600 DPI 22 ppm Wi-Fi:

Brother MFC-9330CDW, LED, Colour printing, 2400 x 600 DPI, A4, Direct printing, Black, Ivory

Long summary description Brother MFC-9330CDW multifunction printer LED A4 2400 x 600 DPI 22 ppm Wi-Fi:

Brother MFC-9330CDW. Print technology: LED, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, Ivory

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.