NEC logo

NEC P451W data projector Standard throw projector 4000 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85849
Info modified on:
10 Aug 2024, 09:36:56
Short summary description NEC P451W data projector Standard throw projector 4000 ANSI lumens 3LCD WXGA (1280x800) White:

NEC P451W, 4000 ANSI lumens, 3LCD, WXGA (1280x800), 4000:1, 16:10, 635 - 7620 mm (25 - 300")

Long summary description NEC P451W data projector Standard throw projector 4000 ANSI lumens 3LCD WXGA (1280x800) White:

NEC P451W. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 17.4 - 29 mm, Aperture range (F-F): 1,7 - 2,1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM. Serial interface type: RS-232, HDMI connector type: Full-size

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.