OKI logo

OKI MC562dnw LED A4 1200 x 600 DPI 30 ppm Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77302
Info modified on:
14 Mar 2024, 17:19:39
Short summary description OKI MC562dnw LED A4 1200 x 600 DPI 30 ppm Wi-Fi:

OKI MC562dnw, LED, Colour printing, 1200 x 600 DPI, A4, Direct printing, White

Long summary description OKI MC562dnw LED A4 1200 x 600 DPI 30 ppm Wi-Fi:

OKI MC562dnw. Print technology: LED, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.