location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO EV2411WH-BK computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EV2411WH-BK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV2411WH-BK show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EIZO EV2411WH-BK computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 61,2 cm (24.1")
  • - 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 49 W
More>>>
Short summary description EIZO EV2411WH-BK computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Black:
This short summary of the EIZO EV2411WH-BK computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO EV2411WH-BK, 61,2 cm (24.1"), 1920 x 1200 pixels, 5 ms, Black

Long summary description EIZO EV2411WH-BK computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Black:
This is an auto-generated long summary of EIZO EV2411WH-BK computer monitor 61,2 cm (24.1") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

EIZO EV2411WH-BK. Display diagonal: 61,2 cm (24.1"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Display
Display diagonal *
61,2 cm (24.1")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
Pixel pitch
0,270 x 0,270 mm
Horizontal scan range
31 - 94 kHz
Vertical scan range
55 - 76 Hz
Digital horizontal frequency
31 - 76 kHz
Digital vertical frequency
59 - 61 Hz
Colour gamut standard
sRGB
Multimedia
Built-in camera *
No
RMS rated power
1 W
Design
Product color *
Black
Certification
TCO'03, TÜV/GS, c-Tick, CE, CB, UL (cTÜVus), CSA (cTÜVus), FCC-B, Canadian ICES-003-B, TÜV/S, VCCI-B, RoHS, WEEE, EPEAT Silver, EIZO Eco Products 2009
Compliance industry standards
VESA DDC/CI, DDC 2B
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
HDCP
Yes
AC (power) in
Yes
Ergonomics
Height adjustment
8,2 cm
Plug and Play
Yes
LED indicators
Stand-by
Ergonomics
ISO 13406-2
Power
Power consumption (typical) *
49 W
Power consumption (standby) *
19 W
Power consumption (PowerSave)
0,8 W
Packaging content
Cables included
AC
Manual
Yes
Weight & dimensions
Width (with stand)
566 mm
Depth (with stand)
208,5 mm
Height (with stand)
538 mm
Weight (with stand)
10,5 kg
Width (without stand)
566 mm
Depth (without stand)
367 mm
Height (without stand)
85 mm
Weight (without stand)
7,2 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Power requirements
AC 100 – 120 V, 200 – 240 V: 50 / 60 Hz
Display viewable area (HxV)
518,4 x 324 mm
Power management
DVI DMPM, VESA DPMS