location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DeLOCK Cable Displayport 3m male - male Gold Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeLOCK Check ‘DeLOCK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Displayport 3m male - male Gold
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82424 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043619824243 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeLOCK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description DeLOCK Cable Displayport 3m male - male Gold Black:
This short summary of the DeLOCK Cable Displayport 3m male - male Gold Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeLOCK Cable Displayport 3m male - male Gold, 3 m, Black, Male/Male

Long summary description DeLOCK Cable Displayport 3m male - male Gold Black:
This is an auto-generated long summary of DeLOCK Cable Displayport 3m male - male Gold Black based on the first three specs of the first five spec groups.

DeLOCK Cable Displayport 3m male - male Gold. Cable length: 3 m, Product color: Black, Connector gender: Male/Male

Brand Image Article code product Stock Price from
DeLOCK

DeLOCK 5m, Displayport mini - Displayport mini Mini DisplayPort White
(show image)
83456 5m, Displayport mini - Displayport mini 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 7m, Displayport mini - Displayport mini Mini DisplayPort White
(show image)
83470 7m, Displayport mini - Displayport mini 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82796 DisplayPort cable 3 m White
(show image)
82796 82796 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82795 DisplayPort cable 2 m White
(show image)
82795 82795 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82794 DisplayPort cable 1 m White
(show image)
82794 82794 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 1.5m Displayport mini M/M 1,5 m mini DisplayPort White
(show image)
82775 1.5m Displayport mini M/M 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82773 DisplayPort cable 5 m Anthracite
(show image)
82773 82773 0.00
(excl. VAT)
0 (incl. VAT)
DeLOCK

DeLOCK 82772 DisplayPort cable 3 m Anthracite
(show image)
82772 82772 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Deutschland 3 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)