Logitech Wireless Combo MK270, Full-size (100%), Wireless, USB, QWERTY, Black, Mouse included
Logitech Wireless Combo MK270. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 111, Recommended usage: Universal. Product color: Black. Mouse included