HP logo

HP Q6627B large format media 30,5 m Matte

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128266
Info modified on:
14 Jun 2024, 19:54:30
End of life date:
01 Mar 2014
Guarantee:
HP large format printing materials are free from defects in materials and workmanship. Forstatement, please see http:///go/HPMediaWarranties. To obtainservice, please contact HP customer support.HP warrants to you, the end user customer, that HP large format printing materials are free from defects in materials and workmanship. If HP receives notice of such defects during theperiod (up to one year from date of purchase), HP will, at its option, either replace products which prove to be defective with the same or comparable product at HP’s option or HP may elect to refund your purchase price. (Proof of purchase required. Customers should retain a copy of the purchase order (PO). When submitting a claim, attach a copy of the PO including the name of the company the printing material was purchased from, the purchase date, and the PO number.) To obtainservice, please contact HP customer support. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS INCLUDING BUT NOT LIMITED TO WARRANTIES OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT, OR MODIFY ANY MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Q6627B large format media 30,5 m Matte:

HP Super Heavyweight Plus Matte Paper 210 gsm-914 mm x 30.5 m (36 in x 100 ft)

HP Q6627B large format media 30,5 m Matte:




Short summary description HP Q6627B large format media 30,5 m Matte:

HP Q6627B, 30,5 m, Matte, 210 g/m²

Long summary description HP Q6627B large format media 30,5 m Matte:

HP Q6627B. Roll length: 30,5 m, Finish type: Matte, Print media weight: 210 g/m²

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.