location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTY Spanish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Combo MK270
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-004513 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206039193
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTY Spanish Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home
  • - USB
  • - QWERTY Spanish
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Mouse included
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTY Spanish Black:
This short summary of the Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTY Spanish Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Combo MK270, Full-size (100%), Wireless, USB, QWERTY, Black, Mouse included

Long summary description Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTY Spanish Black:
This is an auto-generated long summary of Logitech Wireless Combo MK270 keyboard Mouse included Home USB QWERTY Spanish Black based on the first three specs of the first five spec groups.

Logitech Wireless Combo MK270. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 111, Recommended usage: Home. Product color: Black. Mouse included

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
111
Keyboard keys operating life
5 million characters
Windows keys
Yes
Hot keys
Yes
Number of hot keys
8
USB hub
No
Purpose
PC/Server
Fingerprint reader
No
Key travel distance
3,2 mm
Frequency band
2.4 GHz
Spill-resistant up to
60 ml
Angle adjustment (max)
On/off switch
Yes
Certification
CE FCC CB
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product color *
Black
Protection features
Spill resistant
LED indicators
Yes
Features
Wireless range
10 m
Plug and Play
Yes
USB 2.0 ports quantity
1
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
2000 mAh
Auto power off
Yes
Service life of battery
36 month(s)
Battery type
AA
Number of batteries supported
4
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Mouse
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Scrolling directions
Vertical
Mouse battery type
AA
Mouse battery life
12 month(s)
Number of batteries (mouse)
2
System requirements
Windows operating systems supported
Windows 10, Windows 11
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
441 x 18 x 149 mm
Keyboard weight
498 g
Mouse dimensions (WxDxH)
60 x 39 x 99 mm
Mouse weight
75,2 g
Packaging data
Package width
158 mm
Package depth
510 mm
Package height
46 mm
Package weight
743,5 g
Package type
Box
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Receiver dimensions (WxDxH)
14,4 x 6,6 x 18,7 mm
Receiver weight
2 g
Batteries included
Yes
User guide
Yes
Other features
Compatible operating systems
Windows (XP, Vista, 7, 8, 10 and later) Chrome OS
Logistics data
Harmonized System (HS) code
84716060
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060391912
Master (outer) case width
166 mm
Master (outer) case length
517 mm
Master (outer) case height
289 mm
Master (outer) case weight
4,96 kg
Quantity per pallet
360 pc(s)
Number of cartons per pallet
60 pc(s)
Source Review comments Score
pcworld.com_techhive.com
Updated:
2019-11-24 07:16:49
If you're shopping for a wireless keyboard on a tight budget, you could do worse than the Logitech MK270 wireless keyboard and mouse bundle. Available for as little as $20 on Amazon, the MK270 looks and feels a bit cheap, and it makes a fair amount of ra...
Good Springy typing feel, Customizable middle mouse button, Super-easy setup...
Bad Both keyboard and mouse feel cheap, Loud typing, Only three programmable keys, Limited Mac support...
Bottom line You'll never mistake the Logitech MK270's typing feel for that of a pricier mechanical model. The keys on this wireless keyboard feel reasonably good considering its bargain price, however, and the included mouse goes above and beyond with its programmabl...
60%
Brand Image Article code product Stock Price from
Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black
(show image)
920-008228 MK850 Performance 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy keyboard Gaming USB QWERTY Spanish Black
(show image)
920-008086 G213 Prodigy 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Spanish Grey, White Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Spanish Grey, White
(show image)
920-008039 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 Orion Spectrum RGB Mechanical Gaming keyboard USB QWERTY Spanish Black
(show image)
920-007771 G810 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 keyboard Universal Bluetooth QWERTY Spanish Blue Logitech K380 keyboard Universal Bluetooth QWERTY Spanish Blue
(show image)
920-007577 K380 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Spanish Grey Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Spanish Grey
(show image)
920-007576 K380 Multi-Device 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTY Spanish Black Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTY Spanish Black
(show image)
920-002921 Wireless Solar Keyboard K750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)