Apple logo

Apple MacBook Pro 15" TFT Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32840
Info modified on:
01 Dec 2020, 16:17:11
Short summary description Apple MacBook Pro 15" TFT Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard:

Apple MacBook Pro 15" TFT, Intel® Core™2 Duo, 2,4 GHz, 39,1 cm (15.4"), 1440 x 900 pixels, 2 GB, 250 GB

Long summary description Apple MacBook Pro 15" TFT Intel® Core™2 Duo 39,1 cm (15.4") 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® 9600M GT Mac OS X 10.5 Leopard:

Apple MacBook Pro 15" TFT. Processor family: Intel® Core™2 Duo, Processor frequency: 2,4 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Mac OS X 10.5 Leopard. Weight: 2,49 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.