location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2X-EA07 rack accessory Cable tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2X-EA07
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2X-EA07 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5037374429620 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:59
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
More>>>
Short summary description ATEN 2X-EA07 rack accessory Cable tray:
This short summary of the ATEN 2X-EA07 rack accessory Cable tray data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2X-EA07, Cable tray, Yellow, Aten NRGence eco PDUs, 102 mm, 220 mm, 10 mm

Long summary description ATEN 2X-EA07 rack accessory Cable tray:
This is an auto-generated long summary of ATEN 2X-EA07 rack accessory Cable tray based on the first three specs of the first five spec groups.

ATEN 2X-EA07. Type: Cable tray, Product color: Yellow, Compatibility: Aten NRGence eco PDUs. Width: 102 mm, Depth: 220 mm, Height: 10 mm. Master (outer) case width: 59 mm, Master (outer) case length: 239 mm, Master (outer) case height: 160 mm

Features
Type *
Cable tray
Product color *
Yellow
Compatibility
Aten NRGence eco PDUs
Weight & dimensions
Width
102 mm
Depth
220 mm
Height
10 mm
Weight
20 g
Logistics data
Master (outer) case width
59 mm
Master (outer) case length
239 mm
Master (outer) case height
160 mm
Master (outer) case weight
180 g
Quantity per master (outer) case
5 pc(s)
Harmonized System (HS) code
85389099
Brand Image Article code product Stock Price from
ATEN 2X-EA08 rack accessory Installation tool ATEN 2X-EA08 rack accessory Installation tool
(show image)
2X-EA08 2X-EA08 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
México 1 distributor(s)