HP logo

HP 90W Slim Combo USB power adapter/inverter Universal Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148539
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
16 Jun 2014
Guarantee:
Theperiod for HP Adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 90W Slim Combo USB power adapter/inverter Universal Black:

HP 90W Slim Combo Adapter with USB

HP 90W Slim Combo USB power adapter/inverter Universal Black:










Short summary description HP 90W Slim Combo USB power adapter/inverter Universal Black:

HP 90W Slim Combo USB, Laptop, Universal, 90 W, HP ProBook; HP EliteBook; HP EliteBook Folio 9470m Notebook PC; HP EliteBook Mobile Workstations..., Black, 5 - 35 °C

Long summary description HP 90W Slim Combo USB power adapter/inverter Universal Black:

HP 90W Slim Combo USB. Purpose: Laptop, Power supply type: Universal, Output power: 90 W. Product color: Black. Width: 151 mm, Depth: 70 mm, Height: 25 mm. Cables included: AC, DC

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.