i-tec logo

i-tec Advance U3DUALADA USB graphics adapter 2048 x 1152 pixels White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116288
Info modified on:
14 Mar 2024, 19:34:07
Short summary description i-tec Advance U3DUALADA USB graphics adapter 2048 x 1152 pixels White:

i-tec Advance U3DUALADA, 3.2 Gen 1 (3.1 Gen 1), USB Type-B, DVI output, HDMI output, 2048 x 1152 pixels

Long summary description i-tec Advance U3DUALADA USB graphics adapter 2048 x 1152 pixels White:

i-tec Advance U3DUALADA. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-B, DVI connector type: DVI-I. Product color: White. Other operating systems supported: Android. Width: 126 mm, Depth: 66 mm, Height: 24 mm. Package type: Box, Package width: 172 mm, Package depth: 140 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.