location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AEG F77009MU0P Freestanding 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AEG Check ‘AEG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F77009MU0P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
911 444 041 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543146277
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘AEG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AEG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2023 08:19:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AEG F77009MU0P Freestanding 12 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Beige Freestanding
  • - 12 place settings
  • - 44 dB
  • - Auto 45-70°C, Eco, Intensive, Quick
  • - 24 h
More>>>
Short summary description AEG F77009MU0P Freestanding 12 place settings:
This short summary of the AEG F77009MU0P Freestanding 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

AEG F77009MU0P, Freestanding, Beige, Buttons, 12 place settings, 44 dB, Auto 45-70°C, Eco, Intensive, Quick

Long summary description AEG F77009MU0P Freestanding 12 place settings:
This is an auto-generated long summary of AEG F77009MU0P Freestanding 12 place settings based on the first three specs of the first five spec groups.

AEG F77009MU0P. Appliance placement: Freestanding, Door color: Beige, Control type: Buttons. Number of place settings: 12 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-70°C, Eco, Intensive, Quick. Water consumption per cycle: 9,8 L, Energy consumption per cycle: 1,02 kWh, Connected load: 2200 W. Width: 600 mm, Depth: 580 mm, Height: 880 mm. Drying class: A, Annual energy consumption: 287 kWh, Annual water consumption: 2744 L

Brand Image Article code product Stock Price from
AEG

AEG FSB52620Z dishwasher Fully built-in 13 place settings
(show image)
FSB52620Z FSB52620Z 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG FSE52700P Fully built-in 15 place settings
(show image)
911 436 342 FSE52700P 0.00
(excl. VAT)
0 (incl. VAT)
AEG

AEG F55600IM0P Semi built-in 13 place settings
(show image)
911 424 310 F55600IM0P 0.00
(excl. VAT)
0 (incl. VAT)