location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B411dn 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B411dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01282302 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713048763
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI B411dn 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 2400 x 600 DPI
  • - Printing colors: Black
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB Built-in processor 330 MHz
More>>>
Short summary description OKI B411dn 2400 x 600 DPI A4:
This short summary of the OKI B411dn 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B411dn, Laser, 2400 x 600 DPI, A4, 33 ppm, Duplex printing, White

Long summary description OKI B411dn 2400 x 600 DPI A4:
This is an auto-generated long summary of OKI B411dn 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

OKI B411dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 60000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Product color: White

Source Review comments Score
pcmag.com
Updated:
2014-09-25 02:25:08
The OKI B411dn ($250 street) is in the same series of monochrome laser-class (LED) printers that produced the Editors' Choice OKI B431dn ($349.99 direct, 4 stars). With the lower price tag you get a slightly reduced print speed, lesser paper capacity...
Good Fast. Fairly small. Built-in duplexer. Ethernet.
Bad Slightly subpar text quality.
Bottom line The OKI B411dn is a fairly fast, monochrome laser-class (LED) printer equally at home as a personal printer in an office or as a shared printer for a small office or workgroup Buy it now...
70%
computershopper.com
Updated:
2014-09-25 02:25:10
The $249 Okidata B411DN isn’t the prettiest printer around, but it definitely fits the three golden words of smart bargain shoppers: cheap, fast, and good. This monochrome LED printer's blocky shape and uninspired design houses a 25-pound wor...
Good Speedy printing, heavy duty cycle, very low consumables cost...
Bad Bewildering and inaccurate setup booklet, flimsy flip-down trays...
Bottom line Low up-front and consumables cost plus high-quality, rapid output makes this printer perfect for small to midsized offices needing network connectivity...
88%
crn.com
Updated:
2015-06-25 07:56:10
We're thinking of laser-quality printing for less than $200, and with duplex, no less. The last major retail milestone of this caliber that comes to mind was terabyte hard drives for $99. That’s the story of the B411, the latest LED printer from OKI Da...
0%
Country Distributor
United Kingdom 1 distributor(s)