location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ewent EW7016 interface cards/adapter IDE/ATA, SATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ewent Check ‘Ewent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EW7016
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EW7016 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065274738
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Ewent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ewent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:27:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jan 2021
Product end of life date
Bullet Points Ewent EW7016 interface cards/adapter IDE/ATA, SATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB
  • - Output interface: IDE/ATA, SATA
  • - Purpose: Laptop
  • - 5 Gbit/s
  • - Black
More>>>
Short summary description Ewent EW7016 interface cards/adapter IDE/ATA, SATA:
This short summary of the Ewent EW7016 interface cards/adapter IDE/ATA, SATA data-sheet is auto-generated and uses the product title and the first six key specs.

Ewent EW7016, USB, IDE/ATA, SATA, Black, Laptop, 5 Gbit/s, 100 - 240 V

Long summary description Ewent EW7016 interface cards/adapter IDE/ATA, SATA:
This is an auto-generated long summary of Ewent EW7016 interface cards/adapter IDE/ATA, SATA based on the first three specs of the first five spec groups.

Ewent EW7016. Host interface: USB, Output interface: IDE/ATA, SATA. Product color: Black, Purpose: Laptop. Data transfer rate (max): 5 Gbit/s. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power supply type: DC. Windows operating systems supported: Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7..., Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard

Ports & interfaces
Host interface *
USB
Output interface *
IDE/ATA, SATA
Design
Internal *
No
Product color
Black
Purpose
Laptop
Features
Data transfer rate (max)
5 Gbit/s
Plug and Play
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
DC
Power
Output voltage
12 V
Output current
2 A
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Packaging data
User guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
Ewent EW1105 interface cards/adapter Internal USB 2.0 Ewent EW1105 interface cards/adapter Internal USB 2.0
(show image)
EW1105 EW1105 0.00
(excl. VAT)
0 (incl. VAT)