location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT 1280DT label printer Direct thermal 180 x 180 DPI QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT 1280DT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1280DT show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:20
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Brother PT 1280DT label printer Direct thermal 180 x 180 DPI QWERTY:
This short summary of the Brother PT 1280DT label printer Direct thermal 180 x 180 DPI QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT 1280DT, QWERTY, Direct thermal, 180 x 180 DPI, AAA, Alkaline

Long summary description Brother PT 1280DT label printer Direct thermal 180 x 180 DPI QWERTY:
This is an auto-generated long summary of Brother PT 1280DT label printer Direct thermal 180 x 180 DPI QWERTY based on the first three specs of the first five spec groups.

Brother PT 1280DT. Keyboard layout: QWERTY. Print technology: Direct thermal, Maximum resolution: 180 x 180 DPI. Battery type: AAA, Battery technology: Alkaline

Printing
Print technology *
Direct thermal
Maximum resolution *
180 x 180 DPI
Performance
Number of fonts
5
Tape cutting
Manual
Number of styles
9
Number of printing lines (max)
2
Design
Keyboard layout
QWERTY
Power
Battery type
AAA
Battery technology
Alkaline
Other features
Tape size
3,5 mm
Dimensions (WxDxH)
160 x 151 x 60 mm
Memory capacity
268 characters
Print sizes included
5
Source Review comments Score
Howstuffworks.com
Updated:
2013-11-13 04:58:50
Brothers PT-1280 label writer offers plenty of solid features in a low-priced unit. It may not deliver some high-end or specialized features that certain users may need, but the PT-1280s provides broad appeal for many users.The PT-1280 is designed fo...
60%