location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP w1907v 19 inch LCD Monitor computer monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
w1907v 19 inch LCD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB205AA#ABB?AUSTRIA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:11:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP w1907v 19 inch LCD Monitor computer monitor :
The short editorial description of HP w1907v 19 inch LCD Monitor computer monitor

HP w1907v 19 inch LCD Monitor
More>>>
Short summary description HP w1907v 19 inch LCD Monitor computer monitor:
This short summary of the HP w1907v 19 inch LCD Monitor computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP w1907v 19 inch LCD Monitor

Long summary description HP w1907v 19 inch LCD Monitor computer monitor:
This is an auto-generated long summary of HP w1907v 19 inch LCD Monitor computer monitor based on the first three specs of the first five spec groups.

HP w1907v 19 inch LCD Monitor

Source Review comments Score
v3.co.uk
Updated:
2011-09-26 22:15:13
Marrying a contemporary black screen design to a chunky silver stand, HP’s sturdily constructed 19in w1907v monitor won’t win awards for originality, but priced at just £149 it should find favour with those looking for a general-purpose computer displa...
Good Easy to set up; attractive budget price; solid construction...
Bad No digital input; underpowered speakers; display could be sharper still...
Bottom line We can’t argue with the HP’s price, though spending more will net better overall performance...
60%
techworld.com
Updated:
2011-09-26 22:15:17
Boasting plug-and-play operability, HP's budget offering in the flat-panel LCD monitor stakes is the £149, 19in wide HP w1907V model.Key specification includes the HP w1907V's 1,440x900 optimal display resolution, 16.2 million colours, a 5ms (millisec...
Bottom line It's not the biggest screen out there, but if economy of space and finances is an issue, the HP w1907V is worth further consideration...
0%