location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-U900 5,59 cm (2.2") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-U900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-U900OAAPLS
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SGH-U900 5,59 cm (2.2") Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5,59 cm (2.2")
  • - Bluetooth
  • - Single camera
More>>>
Short summary description Samsung SGH-U900 5,59 cm (2.2") Silver:
This short summary of the Samsung SGH-U900 5,59 cm (2.2") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-U900, 5,59 cm (2.2"), Silver

Long summary description Samsung SGH-U900 5,59 cm (2.2") Silver:
This is an auto-generated long summary of Samsung SGH-U900 5,59 cm (2.2") Silver based on the first three specs of the first five spec groups.

Samsung SGH-U900. Display diagonal: 5,59 cm (2.2"). Rear camera type: Single camera. Product color: Silver. Weight: 112 g

Display
Display diagonal *
5,59 cm (2.2")
Display number of colors
16.78 million colours
Storage
Internal memory
100 MB
Camera
Digital zoom
4x
Front camera type *
Single camera
Rear camera flash *
Yes
Rear camera type *
Single camera
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Messaging
Multimedia Messaging Service (MMS)
Yes
Design
Form factor *
Slider
Product color *
Silver
Multimedia
FM radio
No
Audio formats supported
AAC, AAC+, MIDI, MP3, WMA
Weight & dimensions
Width
49,5 mm
Depth
12,9 mm
Height
105,9 mm
Weight *
112 g
Certificates
Specific absorption rate (SAR) value (EU)
0,7 W/kg
Other features
Music player
Yes
Ringer type
Polyphonic
Java technology
Yes
Phonebook capacity
1000 entries
Source Review comments Score
wired.com
Updated:
2011-08-03 06:53:00
Before we got our mitts on this much-hyped, 5-megapixel Korean import, we were slightly skeptical. Sure, we got to play with it a little at CTIA (when it was just called the Soul) and were instantly cast under a spell of gadget lust. But really, anytim...
Good External microSD slot makes it a cinch to swap cards on the fly. Bluetooth (A2DP). Competent image editing suite. Video Editor allows you to layer additional audio tracks. Decent facial detection. Haptic feedback can be tweaked to three different levels o...
Bad Bundled proprietary ear buds sound duller than Ben Stein. No Xenon flash. No GPS. No WiFi. Lowerres vid clips. Proprietary headphone jack positioned on the side = hard to pocket when phones are plugged in. Noticeable screen glare when outdoors.
70%
asiaone.com
Updated:
2011-08-03 06:53:02
By Kelvin TehForget about the iPhone.Check out the latest phone revelation in the SAMSUNG SOUL slider phone, otherwise known as the SAMSUMG U900.Sleek and stylish designLaunched officially at the Mobile World Congress 2008 in Barcelona, it boasts a sli...
0%
ld2.ciol.com
Updated:
2011-08-03 06:53:03
I 've always been an ardent fan of Samsung's slider phones-particularly the Ultra series, because they look good and have a clutter-free design. The latest addition to the Ultra series is the U900 'Soul', first showcased at the World Mobile Congr...
Good Stylish, Touch pad, Camera...
Bad Average battery life, No GPS or WiFi...
90%
tech2.com
Updated:
2011-08-03 06:53:04
There are no comments on this article yet. Why dont you post one?...
Good Looks good, Smooth slider, Responsive touch navigation...
Bad Web based applications dont function properly, Camera is just average, Battery life is so-so...
Bottom line I was fascinated by the Soul’s navigation technology the moment I saw it, and even more so when I got the opportunity to test it for the first time. Of course, that was before I tested other handsets such as the LG KF600. But I’m not here...
60%
trustedreviews.com
Updated:
2011-08-03 06:53:06
Samsung's Soul is another of those mobile phones with a name I can't fathom. Soul? What's that about then? Samsung and LG seem to be joined at the hip when it comes to giving mobiles a name, and ‘Soul' has to be as meaningless as any I've seen. Still, th...
80%
ocworkbench.com
Updated:
2011-08-03 06:53:07
If you have read our review of the Samsung SGH-G800, you would have noticed that this camera phone takes good pictures and can surf at high speeds of 7.2mbps using HSPA. The problem is that it seems to be a big too thick and bulky. SGH-U900 comes to...
0%
phonearena.com
Updated:
2011-08-03 06:53:08
It’s amazing how advanced the delivery services have become nowadays! Now, for example they can deliver a Soul to your doorstep and not a regular one either…That’s exactly how we received the 2008 Samsung flagship, the Soul. Actually, the name is forme...
Good Beautiful design, Userfriendly, quality music player, Very good picture quality outdoors and in macro mode...
Bad Half of the navigation buttons require pressing, and the rest do not, Average sound quality...
Bottom line The big question is „Is it worth buying a new soul? It is irrelevant whether you’ve already sold yours to the devil or haven't, because we cannot give you a definite answer.The truth is that we expected much more from the company’s new line top model...
85%
mobilechoiceuk.com
Updated:
2011-08-03 06:53:08
Expertly crafted with a range of powerful features at its disposal, the Samsung U900 Soul is a great all-rounder. It has its flaws but overall it’s difficult not to like this personable handset. top deals for this phone Handset cost: FREE 12 mon...
Good The Samsung U900 Soul is one of the most customised handsets available. Change the menu, wallpaper and font to suit your own particular tastes.
Bad The call quality is not quite what it should be on a handset of this dimension.Look and Feel...
Bottom line Expertly crafted with a range of powerful features at its disposal, the Samsung U900 Soul is a great all-rounder. It has its flaws but overall it’s difficult not to like this personable handset.
80%
g4tv.com
Updated:
2011-08-03 06:53:10
Video Review: If you want a cell phone with soul that will make you superbad, you might want to pick up Samsung’s Soul. Of course, don’t just go out and buy it. Look at our review first and then make an informed decision. It’s the only sensible thing t...
0%
recombu.com
Updated:
2011-08-03 06:53:13
The Samsung Soul U900 is a solid slider phone with an unusual touch-sensitive navigation pad that changes colour and in our opinion looks superb. But is a flashy touchpad all that the Soul offers?What we likeThe Soul is one of the most aesthetically pl...
Bottom line The Samsung Soul U900 black is mixed bag. It looks fantastic and has most of the functionality you want from a modern handset but there are a few niggles that make the phone fall short against rivals such as the Nokia N95. Wi-Fi and GPS would really ha...
60%
mobileblah.com
Updated:
2011-08-03 06:53:14
Samsung has introduced yet another gorgeous phone to add to their U lineup. The Samsung SGH-U900 is a gorgeous slider phone with 5 mega pixel camera and some unique features. Read on to find out more about the Samsung Soul.DesignAs the last member of S...
0%
mobileburn.com
Updated:
2011-08-03 06:53:16
The SGH-U900 Soul is a fantastic all-around multimedia cellphone. The camera takes photos that are far better than even Samsungs own photo-focused G800 can muster, and the music player and most of the other major functions work equally well. Except fo...
Good Great camera, polished UI, useful touchpad controller...
Bad No voice dialing, no U.S. 3G, email problems...
Bottom line The SGH-U900 Soul is a fantastic all-around multimedia cellphone. The camera takes photos that are far better than even Samsungs own photo-focused G800 can muster, and the music player and most of the other major functions work equally well. Except fo...
95%
mobilementalism.com
Updated:
2011-08-03 06:53:17
The Samsung Soul is the first mobile phone review Ive done in a while, but I felt it deserved more coverage as its an intriguing mobile phone. Not only does it look stunning (which is a nice new trend that Samsung have managed to keep up throughout t...
Bottom line So there you have it - the Samsung U900 Soul in all its glory. Its a great looking phone, its features are top-notch, its on sale now, and its surprisingly cheap, given that its a flagship model. It should sell by the bucket-load, and Samsung are...
0%
mobile-review.com US
Updated:
2011-08-03 06:53:18
The reception quality put up by the U900 is in line with other Samsung-branded devices. The ringtone volume is quite decent, as it can be heard in various environments. The silent alert is average strength-wise, no significant improvements have been m...
0%
smape.com
Updated:
2011-08-03 06:53:19
The slider is the most widespread form factor in Samsungs portfolio, this rule being perfectly true for the new flagship of its fashion sector. Samsung U900 Soul is positioned as a very stylish toy penetrating into the premium segment, though such po...
0%
gsmarena.com
Updated:
2011-08-03 06:53:20
One of the first things we saw landing in Barcelona for the MWC last month was a huge Samsung U900 Soul billboard. The South Korea-based company has ever since been doing everything within their powers to keep the handset in the public eye. Now with the p...
0%
hardwarezone.com.sg
Updated:
2011-08-03 06:53:23
The U900 or preferably known as the Soul was heavily promoted as part of a major advertising campaign initiated by none other than its maker, Samsung and unveiled in spectacular fashion at the recent Mobile World Congress in Barcelona, Spain. As we fou...
0%
infosyncworld.com
Updated:
2011-08-03 06:53:24
Samsungs new flagship packs plenty of high-end feature and a contextual touch screen. Will this phone bear Samsungs standard through the year ahead?...
Good Very slim, shiny design. High-end features like 5-megapixel camera, 7.2Mbps HSDPA.
Bad Contextual touch menu similar to LGs phones, maybe not as well-utilized. This is Samsungs best phone for the year? NillSlightMODERATEPalpableExtreme...
Bottom line Samsungs new flagship phone, the SGH-U900 "Soul," is a thin, shiny slider, just like you might expect to start Samsungs Ultra Edition III series. Unfortunately, there isnt much innovation under the hood. The phone bears more than a passing resembl...
0%
slashphone.com
Updated:
2011-08-03 06:53:26
Samsung announced the launch of Soul, Samsungs new flagship product for 2008. Soul will officially make its debut during the Mobile World Congress in Barcelona, Spain. Samsung named Soul to honor the completion of its exclusive Ultra Edition ser...
0%
absolutegadget.com
Updated:
2013-11-14 18:31:41
However, remove your Sim card and the Samsung Soul becomes an expensive paperweight. This is an odd thing to do in our books, especially when phones can do so much more than just make calls and the number of phones people own means the Sim may be swap...
60%
Brand Image Article code product Stock Price from
Samsung SGH-U800 880 mAh Samsung SGH-U800 880 mAh
(show image)
SGH-U800OAAPLS SGH-U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-U700 5,59 cm (2.2") Silver Samsung SGH-U700 5,59 cm (2.2") Silver
(show image)
SGH-U700CKBPLS SGH-U700 0.00
(excl. VAT)
0 (incl. VAT)