location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba x150 data projector 2600 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
x150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPX150
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba x150 data projector 2600 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2600 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 600:1
  • - Focus: Manual
More>>>
Short summary description Toshiba x150 data projector 2600 ANSI lumens LCD XGA (1024x768):
This short summary of the Toshiba x150 data projector 2600 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba x150, 2600 ANSI lumens, LCD, XGA (1024x768), 600:1, 15 - 106 kHz, 50 - 85 Hz

Long summary description Toshiba x150 data projector 2600 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Toshiba x150 data projector 2600 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Toshiba x150. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual. Serial interface type: RS-232. Weight: 1,8 kg

Source Review comments Score
projectorcentral.com
Updated:
2013-08-02 01:29:15
The X150s real strengths are in color accuracy and image clarity and sharpness.These two areas make it a great choice for several groups. Administrators can use it to give presentations to their staff. Teachers of art and science can find myriad uses...
Bottom line The X150s real strengths are in color accuracy, image clarity and sharpness. These three attributes make it a great choice for several types of users. Administrators can use it to give staff presentations. Teachers of art and science can find myriad...
0%
gcn.com
Updated:
2013-08-02 01:29:16
The colors were mostly accurate with the exception of green, which was slightly yellowish. And its color registration was very good, though much more accurate along the horizontal axis than the vertical. The TLP-X150U is a good value at $899. It won&rsquo...
Good Portable and light, perfect gray field display.
Bad Menu is confusing, yellows are a bit off.
0%