location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-980RBWBP ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-980RBWBP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC980RBWBP show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:03:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC-980RBWBP ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan, Magenta, Yellow
More>>>
Short summary description Brother LC-980RBWBP ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the Brother LC-980RBWBP ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-980RBWBP, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description Brother LC-980RBWBP ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Brother LC-980RBWBP ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Brother LC-980RBWBP. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Features
Color
Yes
Packaging data
Package dimensions (WxDxH)
165 x 125 x 50 mm
Package weight
718 g
Other features
Quantity outer carton
3 pc(s)
Brand Image Article code product Stock Price from
Greenman B980B ink cartridge 1 pc(s) Black Greenman B980B ink cartridge 1 pc(s) Black
(show image)
B980B B980B 0.00
(excl. VAT)
0 (incl. VAT)
Brother Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper ink cartridge Original Black, Cyan, Magenta, Yellow Brother Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper ink cartridge Original Black, Cyan, Magenta, Yellow
(show image)
LC-980VB1P Promotion Package (B/Y/C/M) & BP71GP20 Glossy Photo Paper 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980BK ink cartridge 1 pc(s) Original Black Brother LC-980BK ink cartridge 1 pc(s) Original Black
(show image)
LC-980BK LC-980BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980Y ink cartridge 1 pc(s) Original Yellow Brother LC-980Y ink cartridge 1 pc(s) Original Yellow
(show image)
LC-980Y LC-980Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980M ink cartridge 1 pc(s) Original Magenta Brother LC-980M ink cartridge 1 pc(s) Original Magenta
(show image)
LC-980M LC-980M 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980C ink cartridge 1 pc(s) Original Cyan Brother LC-980C ink cartridge 1 pc(s) Original Cyan
(show image)
LC-980C LC-980C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)