location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech B100 Optical Usb f/ Bus mouse Office Ambidextrous USB Type-A 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B100 Optical Usb Mouse f/ Bus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-003360 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206041288
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 596762
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech B100 Optical Usb f/ Bus mouse Office Ambidextrous USB Type-A 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 800 DPI White
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable 1,8 m
More>>>
Short summary description Logitech B100 Optical Usb f/ Bus mouse Office Ambidextrous USB Type-A 800 DPI:
This short summary of the Logitech B100 Optical Usb f/ Bus mouse Office Ambidextrous USB Type-A 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech B100 Optical Usb Mouse f/ Bus, Ambidextrous, Optical, USB Type-A, 800 DPI, White

Long summary description Logitech B100 Optical Usb f/ Bus mouse Office Ambidextrous USB Type-A 800 DPI:
This is an auto-generated long summary of Logitech B100 Optical Usb f/ Bus mouse Office Ambidextrous USB Type-A 800 DPI based on the first three specs of the first five spec groups.

Logitech B100 Optical Usb Mouse f/ Bus. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product color: White

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC
Design
Form factor *
Ambidextrous
Product color *
White
Surface coloration
Monochromatic
Ergonomics
Cable length
1,8 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
System requirements
Mac operating systems supported
Mac OS X 10.3 Panther
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Weight
90 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
42 mm
Package depth
87 mm
Package height
132 mm
Package weight
109 g
Other features
Number of products included
1 pc(s)
Connectivity technology
Wired
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case width
383 mm
Master (outer) case length
233 mm
Master (outer) case height
616 mm
Master (outer) case weight
10,9 kg
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)