location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer DVR-116DBK optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVR-116DBK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVR116DBK
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:08:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pioneer DVR-116DBK optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - IDE/ATA
  • - Internal Tray Mounting: Vertical/Horizontal
  • - Plug and Play
  • - Black
More>>>
Short summary description Pioneer DVR-116DBK optical disc drive Internal Black:
This short summary of the Pioneer DVR-116DBK optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer DVR-116DBK, Black, Tray, Vertical/Horizontal, L60950-1, CAN/CSA C22.2 No.60950-1-03, EN60950-1:2001+A11: 2004, CB Report: IEC60950-1:2001, FIMKO, IDE/ATA, 2 MB

Long summary description Pioneer DVR-116DBK optical disc drive Internal Black:
This is an auto-generated long summary of Pioneer DVR-116DBK optical disc drive Internal Black based on the first three specs of the first five spec groups.

Pioneer DVR-116DBK. Product color: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: IDE/ATA, Drive device, buffer size: 2 MB, Power consumption (typical): 24,05 W. CD write speed: 40x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 32x. DVD drive average random access time: 210 ms, CD-ROM drive average random access time: 120 ms

Source Review comments Score
myce.com
Updated:
2013-09-23 00:58:36
May 2008Pioneer was kind enough to send us the DVR-116DBK for review. In this review we will be seeing how this drive from one the world’s best known high quality electronics manufacturers performs in our tests.The Pioneer DVR-116DBK supports 20x DV...
Good Generally excellent DVD±R writing quality and performance, Generally excellent CDR writing quality, Can burn selected DVD±R media faster than its rated speed, Very good DVD reading performance and reliability, Reads pressed DVD Video SL/DL and recorda...
Bad 40x CDR writing speed is slow by today's standards, Noise levels are quite high at 20x writing speed.
Bottom line Let us summarize the most important positive and negative points belowThe main positive pointsThe Pioneer DVR-116DBK is a fast drive as far as writing DVD±R media is concerned, recording some of the fastest times on DVD±R discs burned in our reviews.The P...
0%