Fujitsu logo

Fujitsu AMILO Pro V3505 Intel® Core™ Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195397
Info modified on:
18 Jan 2024, 17:32:41
Short summary description Fujitsu AMILO Pro V3505 Intel® Core™ Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Professional:

Fujitsu AMILO Pro V3505, Intel® Core™ Duo, 1,86 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu AMILO Pro V3505 Intel® Core™ Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows XP Professional:

Fujitsu AMILO Pro V3505. Processor family: Intel® Core™ Duo, Processor frequency: 1,86 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2,75 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.