location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM T88IV label printer Direct thermal 200 mm/sec

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM T88IV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C636042LG
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM T88IV label printer Direct thermal 200 mm/sec
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - Print speed: 200 mm/sec
  • - 1,8 kg
More>>>
Short summary description Epson TM T88IV label printer Direct thermal 200 mm/sec:
This short summary of the Epson TM T88IV label printer Direct thermal 200 mm/sec data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM T88IV, Direct thermal, 200 mm/sec

Long summary description Epson TM T88IV label printer Direct thermal 200 mm/sec:
This is an auto-generated long summary of Epson TM T88IV label printer Direct thermal 200 mm/sec based on the first three specs of the first five spec groups.

Epson TM T88IV. Print technology: Direct thermal, Print speed: 200 mm/sec

Printing
Print technology *
Direct thermal
Print speed *
200 mm/sec
Paper handling
Maximum roll diameter
7,95 cm
Media thickness
0.06 - 0.07 mm
Performance
Mean time between failures (MTBF)
1842 h
Power
Power requirements
24 VDC + 7%
Weight & dimensions
Weight
1,8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Package depth
257 mm
Package height
241 mm
Package weight
2,83 kg
Logistics data
Quantity per pallet layer
16 pc(s)
Quantity per pallet layer (UK)
24 pc(s)
Quantity per pallet (UK)
192 pc(s)
Pallet length (UK)
2,25 m
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet
128 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
255 mm
Quantity per master (outer) case
4 pc(s)
Other features
Dimensions (WxDxH)
145 x 195 x 148 mm
Safety
UL, C-UL, TüV
Country of origin
China