Canon logo

Canon i-SENSYS LBP3010 600 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77512
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon i-SENSYS LBP3010 600 x 600 DPI A4:

Canon i-SENSYS LBP3010, Laser, 600 x 600 DPI, A4, 14 ppm

Long summary description Canon i-SENSYS LBP3010 600 x 600 DPI A4:

Canon i-SENSYS LBP3010. Print technology: Laser. Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.