location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A7N8X Deluxe Socket A (462) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A7N8X Deluxe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7N8XDELUXE
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS A7N8X Deluxe Socket A (462) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Socket A (462) AMD Athlon XP
  • - PC ATX 5.1 channels
  • - DDR-SDRAM 2 DIMM Non-ECC Maximum internal memory: 3 GB
  • - SATA
  • - BIOS type: AWARD
More>>>
Short summary description ASUS A7N8X Deluxe Socket A (462) ATX:
This short summary of the ASUS A7N8X Deluxe Socket A (462) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A7N8X Deluxe, AMD, Socket A (462), AMD Athlon XP, DDR-SDRAM, 3 GB, DIMM

Long summary description ASUS A7N8X Deluxe Socket A (462) ATX:
This is an auto-generated long summary of ASUS A7N8X Deluxe Socket A (462) ATX based on the first three specs of the first five spec groups.

ASUS A7N8X Deluxe. Processor manufacturer: AMD, Processor socket: Socket A (462), Compatible processor series: AMD Athlon XP. Supported memory types: DDR-SDRAM, Maximum internal memory: 3 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD. BIOS type: AWARD

Source Review comments Score
gamepyre.com
Updated:
2013-02-14 01:40:59
Socket A for AMD Athlon XP /Athlon/Duron 600MHz-2.8GHz (2800+ XP took this from ASUS’s site) readyChipset: North Bridge NVIDIA nForce2 SPP , South Bridge: NVIDIA nForce2 MCP-TFSB 333/266/200 MHzMemory: Dual Channel DDR 400 supported 3x184-pin DIM...
Bottom line I’ve had an interesting time with the Asus A7N8x Deluxe. The motherboard has virtually every feature that one would expect from a modern Athlon chipset today. 6 USB 2.0 ports, 2 Firewire ports, 333MHz FSB compatibility AGP-8X , and support for memor...
95%
ign.com
Updated:
2013-02-14 01:41:02
Asus nForce2 mainboard is loaded with extra features and packs a high-end chipset. The full review.
0%