location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE600 DVI Video/Audio Extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE600 DVI Video/Audio Extender
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE600 show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2022 21:01:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN VE600 DVI Video/Audio Extender :
The short editorial description of ATEN VE600 DVI Video/Audio Extender

DVI Video/Audio Extender
More>>>
ATEN VE600 DVI Video/Audio Extender:
The official marketing text of ATEN VE600 DVI Video/Audio Extender as supplied by the manufacturer

The VE600 DVI Video Extender allows you to extend the distance between DVI source and display devices by as much as 100ft (30meters)*. Remove valuable system equipment from high traffic areas and store it in a secure location. The VE600 also supports extending stereo audio with the video. The VE600 supports SXGA, UGXA and HDTV resolutionst.

-Requires only one Cat 5e or Cat 6 solid cable to extend DVI and audio signals up to 100 feet.
-Fully compliant with DVI 1.0 specification.
-Audio enabled for stereo speaker connection.
-Supports VESA standard display resolutions and HDTV resolutions.
-Supports DDWG standard for DVI compliant monitors.
-Picture compensation improves video quality over long distances.
-Superior video resolution-up to 1280 x 1024 @ 60Hz (PC) and 1080i(HDTV).
-DDC pass through.
-Easy installation.
-Light and compact design.
-Compliant with the console and computer ports of all ATEN DVI video switches, splitters, extenders and converters.

Short summary description ATEN VE600 DVI Video/Audio Extender:
This short summary of the ATEN VE600 DVI Video/Audio Extender data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE600 DVI Video/Audio Extender, Plastic, 600 g, 119 x 86 x 23 mm, -DVI-D Female -1 x Mini Stereo Jack Female

Long summary description ATEN VE600 DVI Video/Audio Extender:
This is an auto-generated long summary of ATEN VE600 DVI Video/Audio Extender based on the first three specs of the first five spec groups.

ATEN VE600 DVI Video/Audio Extender. Housing material: Plastic. Weight: 600 g. Dimensions (WxDxH): 119 x 86 x 23 mm, I/O ports: -DVI-D Female -1 x Mini Stereo Jack Female

Performance
LED indicators
Yes
Housing material
Plastic
Weight & dimensions
Weight
600 g
Other features
Dimensions (WxDxH)
119 x 86 x 23 mm
I/O ports
-DVI-D Female -1 x Mini Stereo Jack Female