BFG Tech BFGE96512GTOC2E graphics card GeForce 9600 GT GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22636
Info modified on:
07 Apr 2020, 09:45:24
Short summary description BFG Tech BFGE96512GTOC2E graphics card GeForce 9600 GT GDDR3:

BFG Tech BFGE96512GTOC2E, GeForce 9600 GT, GDDR3, 256 bit, 1880 MHz, 2048 x 1536 pixels, PCI Express 2.0

Long summary description BFG Tech BFGE96512GTOC2E graphics card GeForce 9600 GT GDDR3:

BFG Tech BFGE96512GTOC2E. Graphics processor: GeForce 9600 GT, Processor frequency: 690 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1880 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.