location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF254/60 nursing pad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60 day pads Disposable breast pads
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF254/60 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103556876 show
Category: Nursing Pads Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 14:45:31
The date of the most recent change of the data-sheet in Icecat's system
Retail Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF254/60 nursing pad
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Invisible under clothes
  • - Anti slip adhesive tape
  • - Developed with expert
  • - Hygienic
  • - Silky soft feel
  • - Soft with discreet, contoured shape
  • - Unique, layered construction for maximum dryness
Long product name Philips AVENT SCF254/60 nursing pad :
The short editorial description of Philips AVENT SCF254/60 nursing pad

Comfortable and discreet. Avent breast pads. 60 ct day pads.
More>>>
Philips AVENT SCF254/60 nursing pad:
The official marketing text of Philips AVENT SCF254/60 nursing pad as supplied by the manufacturer

The unique Philips Avent SCF254/60 breast pads are specially designed to help you stay dry and comfortable during the day.
- Feel confident and relaxed
- No leakage of breast milk

Short summary description Philips AVENT SCF254/60 nursing pad:
This short summary of the Philips AVENT SCF254/60 nursing pad data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF254/60, White, 100 mm, 13,5 cm, China, 60 pc(s)

Long summary description Philips AVENT SCF254/60 nursing pad:
This is an auto-generated long summary of Philips AVENT SCF254/60 nursing pad based on the first three specs of the first five spec groups.

Philips AVENT SCF254/60. Product color: White. Height: 100 mm, Diameter: 13,5 cm. Country of origin: China. Quantity per pack: 60 pc(s)

Unique four layered construction for maximum dryness

1. Ultra soft top layer with nipple indent- keeps breast dry at all times. 2. Ultra absorbent layer, cushioned for extra comfort. 3. Ultra absorbent core- draws in moisture to guard against embarrassment. 4. Ultra breathable outer layer- helps avoid sore nipples. Anti-slip with adhesive tapes- keeps pad in place.

Invisible under clothes
Invisible under clothes

Ultra thin with a contoured shape. Adhesive strip to keep the pads in place.

Anti slip with adhesive tapes

Anti slip due to adhesive tapes to keep the breast pad in place.

Developed with breastfeeding expert
Developed with breastfeeding expert

Developed with midwife and baby adviser Vicky Scott who has been supporting mums with breastfeeding for 15 years.

Hygienic

Individually wrapped for extra hygiene.

Silky soft feel
Silky soft feel

Silky soft topsheet and breathable, natural materials. Dermatologically tested.

Soft with discreet, contoured shape

The Philips Avent breast pads have a contoured shape that allows you to discretely wearing under your clothing.

Features
Product color *
White
Breathable
Yes
Dermatologically tested
Yes
Anti-slip pads
Yes
Weight & dimensions
Height
100 mm
Diameter
13,5 cm
Logistics data
Country of origin
China
Packaging content
Quantity per pack *
60 pc(s)