location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 510x print server Ethernet LAN Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
510x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7983G
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:49:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Jan 2011
Product end of life date
Bullet Points HP Jetdirect 510x print server Ethernet LAN Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory: 2 MB
  • - Firmware upgradeable
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - TCP/IP, IPX/SPX, AppleTalk, IP, LPD, FTP, IPP, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP
  • - Ethernet LAN (RJ-45) ports: 1
  • - Grey
Guarantee: Three-year return to HP
Long product name HP Jetdirect 510x print server Ethernet LAN Grey :
The short editorial description of HP Jetdirect 510x print server Ethernet LAN Grey

HP Jetdirect 510x external Fast Ethernet Print Server J7983G
More>>>
HP Jetdirect 510x print server Ethernet LAN Grey:
The official marketing text of HP Jetdirect 510x print server Ethernet LAN Grey as supplied by the manufacturer




Short summary description HP Jetdirect 510x print server Ethernet LAN Grey:
This short summary of the HP Jetdirect 510x print server Ethernet LAN Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 510x, Grey, 2 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 100BASE-TX, 10BASE-T

Long summary description HP Jetdirect 510x print server Ethernet LAN Grey:
This is an auto-generated long summary of HP Jetdirect 510x print server Ethernet LAN Grey based on the first three specs of the first five spec groups.

HP Jetdirect 510x. Product color: Grey. Flash memory: 2 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX/SPX, AppleTalk, IP, LPD, FTP, IPP, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP,..., Management protocols: SNMP v1/v2c. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 3,4 W

Features
Internal *
No
Product color
Grey
Number of simultaneous printers
3
Bidirectional
Yes
IPP support
Yes
Firmware upgradeable
Yes
Memory
Flash memory
2 MB
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Protocols
Supported network protocols *
TCP/IP, IPX/SPX, AppleTalk, IP, LPD, FTP, IPP, Netware NDS, Bindery, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP, HTTP
Management protocols
SNMP v1/v2c
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Parallel ports quantity
3
DC-in jack
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power
Power consumption (typical)
3,4 W
Software
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Other operating systems supported
Novell NetWare 5.x
Weight & dimensions
Width
280 mm
Depth
126 mm
Height
31 mm
Weight
430 g
Packaging content
External power adapter
Yes
Bundled software
Windows Server 2003 (32/64 bit), Red Hat Linux 7.x +, SuSE Linux 8.x +, HP-UX 10.20, 11.x, 11.i, Solaris 2.5 +, AIX 3.2.5 +, MPE-iX
System requirements
Minimum system requirements
Internet Explorer 5.x +, Safari, Mozilla 1.x, Firefox 1.x
Technical details
Compliance certificates
RoHS
Other features
Supports EPP and ECP
Yes
Country Distributor
United Kingdom 1 distributor(s)