location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART2200RMXL2U uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART2200RMXL2U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART2200RMXL2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332118059 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SMART2200RMXL2U uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 2,2 kVA 1920 W
  • - 8 AC outlet(s)
  • - 48 V
  • - Rackmount Black
More>>>
Short summary description Tripp Lite SMART2200RMXL2U uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s):
This short summary of the Tripp Lite SMART2200RMXL2U uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART2200RMXL2U, Line-Interactive, 2,2 kVA, 1920 W, 120 V, 120 V, -14 - 6%

Long summary description Tripp Lite SMART2200RMXL2U uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART2200RMXL2U uninterruptible power supply (UPS) Line-Interactive 2,2 kVA 1920 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART2200RMXL2U. UPS topology: Line-Interactive, Output power capacity: 2,2 kVA, Output power: 1920 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-20P, AC outlets quantity: 8 AC outlet(s). Battery voltage: 48 V, Typical backup time at full load: 4,5 min, Typical backup time at half load: 12 min. Form factor: Rackmount, Product color: Black, Housing material: Steel. Width: 439,9 mm, Depth: 490 mm, Height: 87,9 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
2,2 kVA
Output power *
1920 W
Input operation voltage (max) *
120 V
Output operation voltage (max)
120 V
Output voltage regulation
-14 - 6%
Maximum current
20 A
Surge energy rating
570 J
Emergency Power Off (EPO)
Yes
Surge protection
Yes
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-20P
AC outlets quantity
8 AC outlet(s)
USB 2.0 ports quantity
1
Modem (RJ-11) ports
1
Battery
Battery voltage
48 V
Typical backup time at full load
4,5 min
Typical backup time at half load
12 min
Battery recharge time
4,5 h
Hot-swap battery
Yes
Replacement battery cartridge
RBC94-2U
Design
Form factor *
Rackmount
Housing material
Steel
Rack capacity
2U
Cable length
3 m
Product color *
Black
Display type
LCD
Certification
UL1778, CSA, NOM, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
439,9 mm
Depth
490 mm
Height
87,9 mm
Weight
26,1 kg
Package width
617,2 mm
Package depth
548,6 mm
Package height
215,9 mm
Package weight
34,5 kg
Logistics data
Master (outer) case width
617,2 mm
Master (outer) case length
548,6 mm
Master (outer) case height
215,9 mm
Master (outer) case weight
34,5 kg
Quantity per master (outer) case
1 pc(s)
Other features
Non-operating relative humidity (non-condensing)
0 - 95%
Brand Image Article code product Stock Price from
Tripp Lite SMART1500RT1U uninterruptible power supply (UPS) Tripp Lite SMART1500RT1U uninterruptible power supply (UPS)
(show image)
SMART1500RT1U SMART1500RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s) Tripp Lite SMART1548ET uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1200 W 6 AC outlet(s)
(show image)
SMART1548ET SMART1548ET 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s) Tripp Lite SMART1000RMX2UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s)
(show image)
SMART1000RMX2UN SMART1000RMX2UN 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 560 W 8 AC outlet(s) Tripp Lite OMNIVS1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 560 W 8 AC outlet(s)
(show image)
OMNIVS1000LCD OMNIVS1000LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1050TSU uninterruptible power supply (UPS) Line-Interactive 1,05 kVA 900 W 8 AC outlet(s) Tripp Lite SMART1050TSU uninterruptible power supply (UPS) Line-Interactive 1,05 kVA 900 W 8 AC outlet(s)
(show image)
SMART1050TSU SMART1050TSU 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite ECO1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s) Tripp Lite ECO1000LCD uninterruptible power supply (UPS) Line-Interactive 1 kVA 600 W 8 AC outlet(s)
(show image)
ECO1000LCD ECO1000LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1500RM2UL uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1440 W 8 AC outlet(s) Tripp Lite SMART1500RM2UL uninterruptible power supply (UPS) Line-Interactive 1,5 kVA 1440 W 8 AC outlet(s)
(show image)
SMART1500RM2UL SMART1500RM2UL 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1000RM1UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s) Tripp Lite SMART1000RM1UN uninterruptible power supply (UPS) Line-Interactive 1 kVA 800 W 6 AC outlet(s)
(show image)
SMART1000RM1UN SMART1000RM1UN 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite ECO650UPSM uninterruptible power supply (UPS) Standby (Offline) 0,65 kVA 325 W 10 AC outlet(s) Tripp Lite ECO650UPSM uninterruptible power supply (UPS) Standby (Offline) 0,65 kVA 325 W 10 AC outlet(s)
(show image)
ECO650UPSM ECO650UPSM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SM1000RM1UTAA uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s) Tripp Lite SM1000RM1UTAA uninterruptible power supply (UPS) Line-Interactive 1 kVA 700 W 6 AC outlet(s)
(show image)
SM1000RM1UTAA SM1000RM1UTAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United States 2 distributor(s)