location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-SF1008D Unmanaged Fast Ethernet (10/100) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-SF1008D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SF1008D V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973020071 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 363992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TP-Link TL-SF1008D Unmanaged Fast Ethernet (10/100) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 1000 entries Switching capacity: 1,6 Gbit/s
  • - DC Power supply included
More>>>
Short summary description TP-Link TL-SF1008D Unmanaged Fast Ethernet (10/100) White:
This short summary of the TP-Link TL-SF1008D Unmanaged Fast Ethernet (10/100) White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-SF1008D, Unmanaged, Fast Ethernet (10/100), Full duplex

Long summary description TP-Link TL-SF1008D Unmanaged Fast Ethernet (10/100) White:
This is an auto-generated long summary of TP-Link TL-SF1008D Unmanaged Fast Ethernet (10/100) White based on the first three specs of the first five spec groups.

TP-Link TL-SF1008D. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1000 entries, Switching capacity: 1,6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Full duplex
Yes
Half duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Supported data transfer rates
10/100 Mbps
Switching capacity *
1,6 Gbit/s
MAC address table *
1000 entries
Store-and-forward
Yes
Maximum data transfer rate
0,1 Gbit/s
Packet buffer memory
2 MB
Protocols
Supported network protocols
CSMA/CD, TCP/IP
Design
Product color
White
LED indicators
Yes
Certification
FCC, CE, RoHS
Power
Power source *
DC
Power supply included *
Yes
Input current
0.6 A
Input voltage
5 V
Power consumption (max)
2,2 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
134 mm
Depth
79 mm
Height
23 mm
Packaging data
Quick start guide
Yes
Package type
Box
Package width
139 mm
Package depth
100 mm
Package height
85 mm
Package weight
240 g
Logistics data
Harmonized System (HS) code
85176990
Other features
Dimensions (WxDxH)
140 x 87 x 27,5 mm
Connectivity technology
Wired
Connectivity LEDs
Yes