location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QB051AA 40,6 cm (16") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QB051AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB051AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP QB051AA 40,6 cm (16") Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 40,6 cm (16")
  • - Shoulder strap
  • - 594 g
More>>>
Short summary description HP QB051AA 40,6 cm (16") Briefcase:
This short summary of the HP QB051AA 40,6 cm (16") Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

HP QB051AA, Briefcase, 40,6 cm (16"), Shoulder strap, 594 g

Long summary description HP QB051AA 40,6 cm (16") Briefcase:
This is an auto-generated long summary of HP QB051AA 40,6 cm (16") Briefcase based on the first three specs of the first five spec groups.

HP QB051AA. Case type: Briefcase, Maximum screen size: 40,6 cm (16"), Shoulder strap. Weight: 594 g. Surface coloration: Monochromatic. Mouse included

Features
Surface coloration
Monochromatic
Maximum screen size *
40,6 cm (16")
Case type *
Briefcase
Shoulder strap
Yes
Features
Country of origin
China
Weight & dimensions
Weight
594 g
Packaging content
Mouse included
Yes