location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Value Top Load 16.1" 40,9 cm (16.1") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Top Load 16.1"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB681AA#ABB show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 20:17:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Value Top Load 16.1" 40,9 cm (16.1") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 40,9 cm (16.1") Black
  • - Shoulder strap
  • - Scratch resistant
  • - 740 g
More>>>
Short summary description HP Value Top Load 16.1" 40,9 cm (16.1") Briefcase Black:
This short summary of the HP Value Top Load 16.1" 40,9 cm (16.1") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Value Top Load 16.1", Briefcase, 40,9 cm (16.1"), Shoulder strap, 740 g

Long summary description HP Value Top Load 16.1" 40,9 cm (16.1") Briefcase Black:
This is an auto-generated long summary of HP Value Top Load 16.1" 40,9 cm (16.1") Briefcase Black based on the first three specs of the first five spec groups.

HP Value Top Load 16.1". Case type: Briefcase, Maximum screen size: 40,9 cm (16.1"), Shoulder strap. Weight: 740 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
40,9 cm (16.1")
Case type *
Briefcase
Product main color *
Black
Shoulder strap
Yes
Protection features
Scratch resistant
Country of origin
China
Weight & dimensions
Width
412 mm
Depth
63 mm
Height
304 mm
Weight
740 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)