location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless 2.4 GHz Optical for Notebooks mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless 2.4 GHz Optical Mouse for Notebooks
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931311-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless 2.4 GHz Optical for Notebooks mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical Black
  • - RF Wireless
  • - Buttons quantity: 2
  • - AA
More>>>
Short summary description Logitech Cordless 2.4 GHz Optical for Notebooks mouse RF Wireless:
This short summary of the Logitech Cordless 2.4 GHz Optical for Notebooks mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless 2.4 GHz Optical Mouse for Notebooks, Optical, RF Wireless, Black

Long summary description Logitech Cordless 2.4 GHz Optical for Notebooks mouse RF Wireless:
This is an auto-generated long summary of Logitech Cordless 2.4 GHz Optical for Notebooks mouse RF Wireless based on the first three specs of the first five spec groups.

Logitech Cordless 2.4 GHz Optical Mouse for Notebooks. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 2. Product color: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
2
Design
Product color *
Black
Power
Battery type
AA
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Weight
995 g
Other features
Compatible operating systems
Microsoft Windows 98, Microsoft Windows 2000, Apple MacOS 8.6, Microsoft Windows Millennium Edition, Microsoft Windows XP
Mouse dimensions (WxDxH)
274 x 175 x 94,5 mm
Brand Image Article code product Stock Price from
Logitech Cordless Mini Optical NB silver mouse RF Wireless Logitech Cordless Mini Optical NB silver mouse RF Wireless
(show image)
931396-0914 Cordless Mini Optical Mouse NB silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech V200 Cordless Notebook silver mouse RF Wireless Optical Logitech V200 Cordless Notebook silver mouse RF Wireless Optical
(show image)
931379-0914 V200 Cordless Notebook Mouse silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech V200 Cordless Notebook blue mouse RF Wireless Optical Logitech V200 Cordless Notebook blue mouse RF Wireless Optical
(show image)
931409-0914 V200 Cordless Notebook Mouse blue 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Optical - Silver mouse RF Wireless Logitech Cordless Optical - Silver mouse RF Wireless
(show image)
953702-0600 R95 Cordless Optical Mouse - Silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI Logitech MX Optical 5pk mouse USB Type-A + PS/2 800 DPI
(show image)
931315-0914 MX Optical Mouse 5pk 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Optical black Business 5pk mouse USB Type-A + PS/2 Logitech Optical black Business 5pk mouse USB Type-A + PS/2
(show image)
931316-0914 Optical Mouse black Business 5pk 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Optical Dark Grey Business 5pk mouse USB Type-A + PS/2 800 DPI Logitech MX Optical Dark Grey Business 5pk mouse USB Type-A + PS/2 800 DPI
(show image)
931135-1914 MX Optical Mouse Dark Grey Business 5pk 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MediaPlay Cordless - Red mouse RF Wireless Optical Logitech MediaPlay Cordless - Red mouse RF Wireless Optical
(show image)
931279-0914 MediaPlay Cordless Mouse - Red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)