Lenovo logo

Lenovo ThinkPad T500 Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB 100 GB AMD Mobility Radeon HD 3650 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43472
Info modified on:
14 Mar 2024, 17:32:20
Short summary description Lenovo ThinkPad T500 Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB 100 GB AMD Mobility Radeon HD 3650 Windows Vista Business:

Lenovo ThinkPad T500, Intel® Core™2 Duo, 2,53 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 100 GB

Long summary description Lenovo ThinkPad T500 Intel® Core™2 Duo T9400 39,1 cm (15.4") 2 GB 100 GB AMD Mobility Radeon HD 3650 Windows Vista Business:

Lenovo ThinkPad T500. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2,53 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB. Total storage capacity: 100 GB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Business. Weight: 2,63 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.