ASUS EEE PC 901, Intel Pentium Mobile, 1,6 GHz, 22,6 cm (8.9"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition
ASUS EEE PC 901. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 22,6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB. Operating system installed: Windows XP Home Edition. Product color: Black. Weight: 1,1 kg