location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T400/R400 14W Privacy Filter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T400/R400 14W Privacy Filter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R2472
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 13:23:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lenovo ThinkPad T400/R400 14W Privacy Filter:
This short summary of the Lenovo ThinkPad T400/R400 14W Privacy Filter data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T400/R400 14W Privacy Filter, 36 g

Long summary description Lenovo ThinkPad T400/R400 14W Privacy Filter:
This is an auto-generated long summary of Lenovo ThinkPad T400/R400 14W Privacy Filter based on the first three specs of the first five spec groups.

Lenovo ThinkPad T400/R400 14W Privacy Filter. Weight: 36 g

Features
Widescreen
Yes
Compatibility
T400/R400 Series ThinkPad
Weight & dimensions
Weight
36 g
Dimensions (WxDxH)
305,1 x 0,53 x 192,8 mm
Other features
Screen size compatibility
14
Country Distributor
United Kingdom 1 distributor(s)