location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA KM-4050 Laser 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM-4050
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM4050
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA KM-4050 Laser 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 40 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Internal memory: 512 MB Built-in processor PowerPC 750FL 600 MHz
  • - 85 kg
More>>>
Short summary description KYOCERA KM-4050 Laser 40 ppm:
This short summary of the KYOCERA KM-4050 Laser 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA KM-4050, Laser, Mono copying, Colour scanning, Mono faxing

Long summary description KYOCERA KM-4050 Laser 40 ppm:
This is an auto-generated long summary of KYOCERA KM-4050 Laser 40 ppm based on the first three specs of the first five spec groups.

KYOCERA KM-4050. Print technology: Laser. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
30 s
Time to first page (black, normal)
3,5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax memory
120 MB
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Input & output capacity
Total input capacity *
1000 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
200 sheets
Maximum input capacity
4200 sheets
Performance
Internal memory *
512 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
750FL
Processor frequency
600 MHz
Sound pressure level (printing)
69 dB
Sound power level (standby)
52 dB
Design
Market positioning *
Business
Power
Power consumption (average operating)
1010 W
Power consumption (PowerSave)
17 W
Power consumption (standby)
230 W
Certificates
Certification
TÜV/GS, CE, ISO 15408
Weight & dimensions
Weight
85 kg
Other features
Dimensions (WxDxH)
599 x 646 x 745 mm
Power requirements
AC 220 - 240 V, 50/60 Hz
Maximum internal memory
1 GB
Font styles
80 outline fonts (PCL6), 136 PostScript KPDL 3 fonts, 1 bitmap font, 45 types of one-dimensional barcodes plus two-dimensional barcode (PDF-417)
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Scan, No