location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GSW-5150 network switch Fast Ethernet (10/100) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSW-5150
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSW-5150 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867143131 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:24:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne GSW-5150 network switch Fast Ethernet (10/100) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - 10BASE-T, 100BASE-TX, 1000BASE-T
  • - MAC address table: 8192 entries Switching capacity: 15,6 Gbit/s
  • - Rack mounting
More>>>
Short summary description LevelOne GSW-5150 network switch Fast Ethernet (10/100) Grey:
This short summary of the LevelOne GSW-5150 network switch Fast Ethernet (10/100) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GSW-5150, Fast Ethernet (10/100), Full duplex, Rack mounting

Long summary description LevelOne GSW-5150 network switch Fast Ethernet (10/100) Grey:
This is an auto-generated long summary of LevelOne GSW-5150 network switch Fast Ethernet (10/100) Grey based on the first three specs of the first five spec groups.

LevelOne GSW-5150. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8192 entries, Switching capacity: 15,6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack. Rack mounting

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Fast Ethernet (copper) ports quantity
48
Gigabit Ethernet (copper) ports quantity
2
SFP module slots quantity
1
Fiber optic connector
SFP
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Full duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Optical fiber
Transmission distance (max)
70 km
Data transmission
Switching capacity *
15,6 Gbit/s
MAC address table *
8192 entries
Store-and-forward
Yes
Packet buffer memory
0,128 MB
Design
Rack mounting *
Yes
Product color
Grey
LED indicators
Activity, Link, Power
Country of origin
China
Certification
FCC Class A, CE
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
440 mm
Depth
260 mm
Height
44 mm
Packaging data
Cables included
AC
Manual
Yes
Rack mount kit
Yes
Package width
340 mm
Package depth
534 mm
Package height
90 mm
Package weight
4,18 kg
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
LevelOne GTL-2882 network switch Managed L3 Grey LevelOne GTL-2882 network switch Managed L3 Grey
(show image)
GTL-2882 GTL-2882 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GTL-2881 network switch Managed L3 Gigabit Ethernet (10/100/1000) Grey LevelOne GTL-2881 network switch Managed L3 Gigabit Ethernet (10/100/1000) Grey
(show image)
GTL-2881 GTL-2881 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FGU-5021 network switch Fast Ethernet (10/100) Grey LevelOne FGU-5021 network switch Fast Ethernet (10/100) Grey
(show image)
FGU-5021 FGU-5021 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEP-0522 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey LevelOne GEP-0522 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey
(show image)
GEP-0522 GEP-0522 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey LevelOne FSW-0512 network switch Unmanaged Fast Ethernet (10/100) Power over Ethernet (PoE) Black, Grey
(show image)
FSW-0512 FSW-0512 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black LevelOne IFE-0502 network switch Fast Ethernet (10/100) Power over Ethernet (PoE) Black
(show image)
IFE-0502 IFE-0502 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)