location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Small Footprint Notebook Cooler with 2 Fans laptop cooling pad Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Small Footprint Notebook Cooler with 2 Fans
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NBCOOLERSE
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2022 15:45:04
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description StarTech.com Small Footprint Notebook Cooler with 2 Fans laptop cooling pad Black:
This short summary of the StarTech.com Small Footprint Notebook Cooler with 2 Fans laptop cooling pad Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Small Footprint Notebook Cooler with 2 Fans, 2000 RPM, Black, 5V DC, 363 g, 540 g, 318 x 160 x 30 mm

Long summary description StarTech.com Small Footprint Notebook Cooler with 2 Fans laptop cooling pad Black:
This is an auto-generated long summary of StarTech.com Small Footprint Notebook Cooler with 2 Fans laptop cooling pad Black based on the first three specs of the first five spec groups.

StarTech.com Small Footprint Notebook Cooler with 2 Fans. Rotational speed: 2000 RPM. Product color: Black. Power requirements: 5V DC. Weight: 363 g. Package weight: 540 g

Performance
Rotational speed
2000 RPM
Design
Product color *
Black
Power
Power requirements
5V DC
Weight & dimensions
Weight
363 g
Packaging data
Package weight
540 g
Other features
Dimensions (WxDxH)
318 x 160 x 30 mm
Source Review comments Score
Laptopmag.com
Updated:
2011-10-04 08:51:26
If you’ve ever known the literal sting of a notebook overheating in your lap, it may be time to invest in a notebook cooler like the StarTech USB Powered Laptop Cooler (NBCOOLERSE), which can help prevent unwanted temperature rises. It doesn’t cool qui...
Good Small footprint, Quiet fans...
Bad Doesn’t cool as effectively as competing products, Small number of USB ports, Flimsy cooling vent...
Bottom line Small and lightweight, this notebook cooler wicks away heat, but not as effectively as competing devices.
60%
Brand Image Article code product Stock Price from
StarTech.com NBCOOLER2 laptop cooling pad 38,1 cm (15") Black StarTech.com NBCOOLER2 laptop cooling pad 38,1 cm (15") Black
(show image)
NBCOOLER2 NBCOOLER2 0.00
(excl. VAT)
0 (incl. VAT)