location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J4610DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J4610DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J4610DW show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-J4610DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 288 MHz
  • - 10,8 kg
More>>>
Short summary description Brother MFC-J4610DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J4610DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J4610DW, Inkjet, Colour printing, 6000 x 1200 DPI, A3, Direct printing, Black, Ivory

Long summary description Brother MFC-J4610DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J4610DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J4610DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black, Ivory

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) color
18 ipm
Duplex print speed (ISO/IEC 24734) mono
6 ipm
Duplex print speed (ISO/IEC 24734) color
6 ipm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (color, normal quality, A4)
14 cpm
Time to first copy (black, normal)
18 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
215 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, E-mail Server, File, FTP, Image, OCR, USB
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input color depth
48 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Film scanning
No
Fax
Faxing *
Colour faxing
Fax resolution (black)
203 x 392 DPI
Fax transmission speed
3,37 sec/page
Modem speed
33,6 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
200 locations
Fax delayed sending
Yes
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Recommended duty cycle
250 - 1000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
400 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Legal
Paper handling
Photo paper sizes
9x13, 10x15, 13x18
Photo paper sizes (imperial)
4x6, 5x7, 5x8, 3.5x5
Borderless printing media sizes
4x6, 5x7, A3, A4, A6, Legal
Custom media width
148 - 297 mm
Custom media length
148 - 432 mm
Paper tray media weight
64 - 220 g/m²
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Security algorithms
128-bit WEP, 64-bit WEP, SSID, TKIP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP, WPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MMC, MMC+, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, SD, SDHC, SDXC
Processor frequency
288 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (scanning)
50 dB
Design
Product color *
Black, Ivory
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
4,57 cm (1.8")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
21 W
Power consumption (standby)
5,5 W
Power consumption (off)
0,04 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
20 - 33 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
480 mm
Depth
290 mm
Height
254 mm
Weight
10,8 kg
Packaging data
Package width
564 mm
Package depth
329 mm
Package height
416 mm
Package weight
13,5 kg
Packaging content
Drivers included
Yes
Bundled software
Brother MFL-Pro Suite Brother ControlCentre4 (Win) Nuance® Paperport® 12 SE + OCR (Win) Reallusion® FaceFilter Studio (Win8) Brother ControlCentre2 (Mac) NewSoft® Presto!® PageManager9 (Mac)
Other features
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Energy saving mode
Yes
Source Review comments Score
computershopper.com
Updated:
2015-01-10 01:17:01
& Design Three things were at one time inevitable: death, taxes, and all-in-one (AIO) inkjets hefty enough for Bulgarian weightlifters to use in Olympic training. The third, bless our biceps, no longer holds completely true., and have been the three...
Good Speedy, Low per-page ink cost, Ledger-size printing via manual-feed slot, Wide support for memory cards, mobile printing, In-trays hold 400 sheets...
Bad Subpar photo output, Many settings can only be tweaked on printer, not from computer...
Bottom line Though not the strongest photo printer, this speedy inkjet AIO is a fine value for homes or small offices, thanks to its capacious paper handling, support for printing ledger-size pages, and budget-friendly ink...
80%
pcmag.com
Updated:
2015-01-10 01:17:05
Count the Brother MFC-J4610DW$146.99 at Amazon as one more pea in a pod, the pod being Brother's Business Smart series, and the peas being the individual printers as minor variations on a theme. Each of these multi-function printers (MFPs) shares the same...
Good Prints up to tabloid size (11 by 17 inches). Holds 400 sheets of paper. Ethernet. Wi-Fi. Automatic document feeder.
Bad Sub-par graphics quality. Tabloid-size paper requires manual feeding...
Bottom line The Brother MFC-J4610DW inkjet multifunction printer offers a 400-sheet capacity for letter-size paper plus a manual-feed slot that can handle paper as large as 11 by 17 inches...
80%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)