location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C3G85AA graphics card NVIDIA Quadro K3000M 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3G85AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3G85AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111338099 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 325652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2014
Product end of life date
Bullet Points HP C3G85AA graphics card NVIDIA Quadro K3000M 2 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Quadro K3000M 2 GB GDDR5
  • - 2560 x 1600 pixels 256 bit PCI Express x16
  • - DirectX version: 11 OpenGL version: 4.1
  • - 75 W
Guarantee: The NVIDIA Quadro K3000M has a one-year limitedor the remainder of theof the HP product in which it is installed.
Long product name HP C3G85AA graphics card NVIDIA Quadro K3000M 2 GB GDDR5 :
The short editorial description of HP C3G85AA graphics card NVIDIA Quadro K3000M 2 GB GDDR5

NVIDIA Quadro K3000M Graphics Card
More>>>
HP C3G85AA graphics card NVIDIA Quadro K3000M 2 GB GDDR5:
The official marketing text of HP C3G85AA graphics card NVIDIA Quadro K3000M 2 GB GDDR5 as supplied by the manufacturer

Features

Short summary description HP C3G85AA graphics card NVIDIA Quadro K3000M 2 GB GDDR5:
This short summary of the HP C3G85AA graphics card NVIDIA Quadro K3000M 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP C3G85AA, Quadro K3000M, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP C3G85AA graphics card NVIDIA Quadro K3000M 2 GB GDDR5:
This is an auto-generated long summary of HP C3G85AA graphics card NVIDIA Quadro K3000M 2 GB GDDR5 based on the first three specs of the first five spec groups.

HP C3G85AA. Graphics processor family: NVIDIA, Graphics processor: Quadro K3000M, Processor frequency: 650 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1. Interface type: PCI Express x16

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
Quadro K3000M
Processor frequency *
650 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory bandwidth (max)
89 GB/s
Ports & interfaces
Interface type *
PCI Express x16
Performance
PhysX
No
TV tuner integrated *
No
Performance
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.1
Power
Power consumption (typical) *
75 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Other features
Compatible operating systems
Windows 8 32-bit and 64-bit Windows 7 32-bit and 64-bit SUSE Linux Enterprise Desktop 11 HP Linux Installer Kit
Connector(s)
1 x MXM v3.0 285-pin
Graphics card interface
MXM v3.0 Type B (82mm x 105mm)
Compatible products
HP Z1