HP logo

HP Z6500 touch pad Wireless White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
272014
Info modified on:
15 Mar 2021, 20:23:20
End of life date:
28 Feb 2015
Guarantee:
One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP Z6500 touch pad Wireless White:

HP Z6500 Wireless Trackpad

HP Z6500 touch pad Wireless White:






Short summary description HP Z6500 touch pad Wireless White:

HP Z6500, Wireless, White, AA, 145 g, 172 x 171 x 46 mm, Windows 7, 8

Long summary description HP Z6500 touch pad Wireless White:

HP Z6500. Connectivity technology: Wireless, Product color: White. Battery type: AA. Weight: 145 g. Package dimensions (WxDxH): 172 x 171 x 46 mm. Compatible operating systems: Windows 7, 8, Dimensions (WxDxH): 143,58 x 133,94 x 20 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.