Matrox logo

Matrox M9140-E512LAF graphics card 0,5 GB GDDR2

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
264156
Info modified on:
02 Sept 2024, 20:32:31
Short summary description Matrox M9140-E512LAF graphics card 0,5 GB GDDR2:

Matrox M9140-E512LAF, M9140, 0,5 GB, GDDR2, 1920 x 1200 pixels, PCI Express x16

Long summary description Matrox M9140-E512LAF graphics card 0,5 GB GDDR2:

Matrox M9140-E512LAF. Graphics processor family: Matrox, Graphics processor: M9140. Discrete graphics card memory: 0,5 GB, Graphics card memory type: GDDR2. Maximum resolution: 1920 x 1200 pixels. OpenGL version: 2.0. Interface type: PCI Express x16. Cooling type: Passive

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.